ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0G9-SR AXH010A0G9-SR

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 812598-AXH010A0G9-SR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP Applications: ITE (Commercial) Power (Watts): 25W Control Features: Enable, Active Low Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 3V Voltage - Output 1: 2.5V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 11-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 812598-AXH010A0G9-SR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP Applications: ITE (Commercial) Power (Watts): 25W Control Features: Enable, Active Low Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 3V Voltage - Output 1: 2.5V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 11-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AXH010A0G9-SR - 812598-AXH010A0G9-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0G9-SR
812598-AXH010A0G9-SR
Power Supplies Board Mount DCDC Converters - AXH010A0G9-SR 812598-AXH010A0G9-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 812598-AXH010A0G9-SR Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP Applications: ITE (Commercial) Power (Watts): 25W Control Features: Enable, Active Low Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 3V Voltage - Output 1: 2.5V Efficiency: 92% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 11-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: ABB Embedded Power
Win Source Part Number: 812598-AXH010A0G9-SR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP
Applications: ITE (Commercial)
Power (Watts): 25W
Control Features: Enable, Active Low
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 3V
Voltage - Output 1: 2.5V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 11-SIP Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
2.5V 25W DC-DC Converter IC - 132-AXH010A0G9-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 25W DC-DC Converter IC
132-AXH010A0G9-SR
2.5V 25W DC-DC Converter IC 132-AXH010A0G9-SR
DC DC CONVERTER 2.5V 25W Product overview: AXH010A0G9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0G9-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 2.5V 25W Product overview: AXH010A0G9-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH010A0G9-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 812598-AXH010A0G9-SR 132-AXH010A0G9-SR
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0G9-SR 2.5V 25W DC-DC Converter IC
Package Type Other; 11-SIP Module Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1228141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details