ABB AB Power Supplies - Board Mount AXH010A0G

Description
Manufacturer: GE Critical Power Win Source Part Number: 141157-AXH010A0G Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 141157-AXH010A0G Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
141157-AXH010A0G
Power Supplies - Board Mount 141157-AXH010A0G
Manufacturer: GE Critical Power Win Source Part Number: 141157-AXH010A0G Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 141157-AXH010A0G
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Power (Watts) - Manufacture Series: 25W
Efficiency: 92%
Power (Watts) - Max: 25W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH010A0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH010A0G
Power Supplies - Board Mount - DC DC Converters AXH010A0G
DC DC CONVERTER 2.5V 25W

DC DC CONVERTER 2.5V 25W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 141157-AXH010A0G AXH010A0G
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
DC Output Power 25 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details