ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0F93-SR AXH010A0F93-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 769381-AXH010A0F93-S R Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 95% Family Name: AXH010A0F93 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UNR-3.3/8-D5; PT5401N; PT6511L; PT5401A; Introduction Date: October 08, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 769381-AXH010A0F93-S R Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 95% Family Name: AXH010A0F93 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UNR-3.3/8-D5; PT5401N; PT6511L; PT5401A; Introduction Date: October 08, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0F93-SR
769381-AXH010A0F93-SR
Power Supplies Board Mount DCDC Converters - AXH010A0F93-SR 769381-AXH010A0F93-SR
Manufacturer: GE Critical Power Win Source Part Number: 769381-AXH010A0F93-S R Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 95% Family Name: AXH010A0F93 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UNR-3.3/8-D5; PT5401N; PT6511L; PT5401A; Introduction Date: October 08, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 769381-AXH010A0F93-SR
Series: Austin Lynx
Packaging: Reel package
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Applications: ITE (Commercial)
Power (Watts): 33W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 95%
Family Name: AXH010A0F93
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): UNR-3.3/8-D5; PT5401N; PT6511L; PT5401A;
Introduction Date: October 08, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 769381-AXH010A0F93-SR
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0F93-SR
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details