Win Source Part Number: 1315163-AXH010A0D9-S
Category: Power Supplies - Board Mount>DC DC Converters
Series: Austin Lynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Power (Watts): 20 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 11-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1315163-AXH010A0D9-SRZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |