ABB AB 3.6V 18W DC-DC Converter IC AXH005A0XZ

Description
DC DC CONVERTER 0.8-3.6V 18W Product overview: AXH005A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH005A0XZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-3.6V 18W Product overview: AXH005A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH005A0XZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 18W DC-DC Converter IC - 132-AXH005A0XZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 18W DC-DC Converter IC
132-AXH005A0XZ
3.6V 18W DC-DC Converter IC 132-AXH005A0XZ
DC DC CONVERTER 0.8-3.6V 18W Product overview: AXH005A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH005A0XZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-3.6V 18W Product overview: AXH005A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 18W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 18W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXH005A0XZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AXH005A0XZ - 811913-AXH005A0XZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH005A0XZ
811913-AXH005A0XZ
Power Supplies Board Mount DCDC Converters - AXH005A0XZ 811913-AXH005A0XZ
Manufacturer: ABB Embedded Power Win Source Part Number: 811913-AXH005A0XZ Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Power (Watts): 18W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 3V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Maximum Input Voltage: 5.5V Manufacturer Package: 5-SIP Module Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 1 (Unlimited)

Manufacturer: ABB Embedded Power
Win Source Part Number: 811913-AXH005A0XZ
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Power (Watts): 18W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 3V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 5-SIP Module
Current - Output (Maximum): 5A
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AXH005A0XZ 811913-AXH005A0XZ
Product Name 3.6V 18W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AXH005A0XZ
Package Type Other; Bulk Other; 5-SIP Module
Unlock Full Specs
to access all available technical data