GE Company DC DC Converters AXH005A0X-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-AXH005A0X-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH005A0X-SRZDKR-ND
DC DC Converters 555-AXH005A0X-SRZDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH005A0X-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH005A0X-SRZTR-ND
DC DC Converters 555-AXH005A0X-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH005A0X-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH005A0X-SRZCT-ND
DC DC Converters 555-AXH005A0X-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 3V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
010536-AXH005A0X-SRZ
Power Supplies - Board Mount 010536-AXH005A0X-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010536-AXH005A0X-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MicroLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 11.4mm x 6.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 18W Efficiency: 94% Power (Watts) - Max: 18W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 010536-AXH005A0X-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MicroLynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 11.4mm x 6.2mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 18W
Efficiency: 94%
Power (Watts) - Max: 18W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH005A0X-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH005A0X-SRZ
Power Supplies - Board Mount - DC DC Converters AXH005A0X-SRZ
DC DC CONVERTER 0.8-3.6V 18W

DC DC CONVERTER 0.8-3.6V 18W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-AXH005A0X-SRZDKR-ND 010536-AXH005A0X-SRZ AXH005A0X-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details