ABB AB Power Supplies Board Mount DCDC Converters - AXH005A0X-SR AXH005A0X-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 048647-AXH005A0X-SR Packaging: Tape and Reel Mounting Style: SMD/SMT Package: SMT Product Length (mm): 20.3(mm) Product Depth (mm): 11.4(mm) Product Height (mm): 5.7(mm) Pin Count: 5 Rad Hardened: No Isolation: Non-Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 5(A) Family Name: AXH005A0X Output Voltage: 0.75 to 4(V) Input Voltage: 3 to 5.8(V) Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 048647-AXH005A0X-SR Packaging: Tape and Reel Mounting Style: SMD/SMT Package: SMT Product Length (mm): 20.3(mm) Product Depth (mm): 11.4(mm) Product Height (mm): 5.7(mm) Pin Count: 5 Rad Hardened: No Isolation: Non-Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 5(A) Family Name: AXH005A0X Output Voltage: 0.75 to 4(V) Input Voltage: 3 to 5.8(V) Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AXH005A0X-SR - 048647-AXH005A0X-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH005A0X-SR
048647-AXH005A0X-SR
Power Supplies Board Mount DCDC Converters - AXH005A0X-SR 048647-AXH005A0X-SR
Manufacturer: GE Critical Power Win Source Part Number: 048647-AXH005A0X-SR Packaging: Tape and Reel Mounting Style: SMD/SMT Package: SMT Product Length (mm): 20.3(mm) Product Depth (mm): 11.4(mm) Product Height (mm): 5.7(mm) Pin Count: 5 Rad Hardened: No Isolation: Non-Isolated Screening Level: Industrial Operating Temperature (Max): 85C Operating Temperature (Min): -40C Number of Outputs: 1 Output Current: 5(A) Family Name: AXH005A0X Output Voltage: 0.75 to 4(V) Input Voltage: 3 to 5.8(V) Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 048647-AXH005A0X-SR
Packaging: Tape and Reel
Mounting Style: SMD/SMT
Package: SMT
Product Length (mm): 20.3(mm)
Product Depth (mm): 11.4(mm)
Product Height (mm): 5.7(mm)
Pin Count: 5
Rad Hardened: No
Isolation: Non-Isolated
Screening Level: Industrial
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Number of Outputs: 1
Output Current: 5(A)
Family Name: AXH005A0X
Output Voltage: 0.75 to 4(V)
Input Voltage: 3 to 5.8(V)
Country of Origin: United States of America
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 048647-AXH005A0X-SR
Product Name Power Supplies Board Mount DCDC Converters - AXH005A0X-SR
Package Type Other; SMT
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-IR3637ASTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details