ABB AB Power Supplies - Board Mount AXB050X43-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 010532-AXB050X43-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 20V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 010532-AXB050X43-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 20V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
010532-AXB050X43-SRZ
Power Supplies - Board Mount 010532-AXB050X43-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010532-AXB050X43-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 20V Voltage - Input (Max): 30V Voltage - Output 1: 5 ~ 15 V Power (Watts) - Manufacture Series: 50W Efficiency: 94% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010532-AXB050X43-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 20V
Voltage - Input (Max): 30V
Voltage - Output 1: 5 ~ 15 V
Power (Watts) - Manufacture Series: 50W
Efficiency: 94%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXB050X43-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXB050X43-SRZ
Power Supplies - Board Mount - DC DC Converters AXB050X43-SRZ
DC DC CONVERTER 5-15V 50W

DC DC CONVERTER 5-15V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 010532-AXB050X43-SRZ AXB050X43-SRZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps
DC Output Power 50 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details