ABB AB Power Supplies Board Mount DCDC Converters - AXB030X43-SRZ AXB030X43-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 862724-AXB030X43-SRZ Series: Austin Lynx™ (30 W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 6V - - 10A 18V - 30V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: AXB030X43SRZ, 555-1106-6, CC109106738, 555-1106-1, 555-1106-2
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 862724-AXB030X43-SRZ Series: Austin Lynx™ (30 W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 6V - - 10A 18V - 30V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: AXB030X43SRZ, 555-1106-6, CC109106738, 555-1106-1, 555-1106-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXB030X43-SRZ
862724-AXB030X43-SRZ
Power Supplies Board Mount DCDC Converters - AXB030X43-SRZ 862724-AXB030X43-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 862724-AXB030X43-SRZ Series: Austin Lynx™ (30 W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 6V - - 10A 18V - 30V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: AXB030X43SRZ, 555-1106-6, CC109106738, 555-1106-1, 555-1106-2

Manufacturer: ABB Embedded Power
Win Source Part Number: 862724-AXB030X43-SRZ
Series: Austin Lynx™ (30 W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 6V - - 10A 18V - 30V Input
Package: Reel - TR
Package: 6-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: AXB030X43SRZ, 555-1106-6, CC109106738, 555-1106-1, 555-1106-2

Buy Now
Power Supplies - Board Mount - DC DC Converters - AXB030X43-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXB030X43-SRZ
Power Supplies - Board Mount - DC DC Converters AXB030X43-SRZ
DC DC CONVERTER 3-6V 30W

DC DC CONVERTER 3-6V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 862724-AXB030X43-SRZ AXB030X43-SRZ
Product Name Power Supplies Board Mount DCDC Converters - AXB030X43-SRZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details