ABB AB Power Supplies Board Mount DCDC Converters - AXA010A0M3Z AXA010A0M3Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 769378-AXA010A0M3Z Series: Austin Lynx Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 89% Family Name: AXA010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LSN-1.5/10-D12J; LSN-1.5/10-D12; LSN-1.5/10-D12H; LSN-1.5/10-D12J-C; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 769378-AXA010A0M3Z Series: Austin Lynx Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 89% Family Name: AXA010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LSN-1.5/10-D12J; LSN-1.5/10-D12; LSN-1.5/10-D12H; LSN-1.5/10-D12J-C; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXA010A0M3Z
769378-AXA010A0M3Z
Power Supplies Board Mount DCDC Converters - AXA010A0M3Z 769378-AXA010A0M3Z
Manufacturer: GE Critical Power Win Source Part Number: 769378-AXA010A0M3Z Series: Austin Lynx Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 15W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.5V Efficiency: 89% Family Name: AXA010A0M Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): LSN-1.5/10-D12J; LSN-1.5/10-D12; LSN-1.5/10-D12H; LSN-1.5/10-D12J-C; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 769378-AXA010A0M3Z
Series: Austin Lynx
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.5V
Efficiency: 89%
Family Name: AXA010A0M
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Input Voltage MIN: 10V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): LSN-1.5/10-D12J; LSN-1.5/10-D12; LSN-1.5/10-D12H; LSN-1.5/10-D12J-C;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 769378-AXA010A0M3Z
Product Name Power Supplies Board Mount DCDC Converters - AXA010A0M3Z
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details