ABB AB Power Supplies - Board Mount AXA010A0A93-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 128246-AXA010A0A93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 10V Power (Watts) - Manufacture Series: 50W Efficiency: 95% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 128246-AXA010A0A93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 10V Power (Watts) - Manufacture Series: 50W Efficiency: 95% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
128246-AXA010A0A93-SR
Power Supplies - Board Mount 128246-AXA010A0A93-SR
Manufacturer: GE Critical Power Win Source Part Number: 128246-AXA010A0A93-S R Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 10V Power (Watts) - Manufacture Series: 50W Efficiency: 95% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 128246-AXA010A0A93-SR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SIP Module
Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 10V
Voltage - Input (Max): 14V
Voltage - Output 1: 10V
Power (Watts) - Manufacture Series: 50W
Efficiency: 95%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXA010A0A93-SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA010A0A93-SR
Power Supplies - Board Mount - DC DC Converters AXA010A0A93-SR
DC DC CONVERTER 10V 50W

DC DC CONVERTER 10V 50W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 128246-AXA010A0A93-SR AXA010A0A93-SR
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
DC Output Power 50 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6920-ea-pul-10360-240-4u-wc-32139 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details