GE Company DC DC Converters AXA005A0XZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-AXA005A0XZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXA005A0XZ-ND
DC DC Converters 555-AXA005A0XZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXA005A0XZ
769377-AXA005A0XZ
Power Supplies Board Mount DCDC Converters - AXA005A0XZ 769377-AXA005A0XZ
Manufacturer: GE Critical Power Win Source Part Number: 769377-AXA005A0XZ Series: Austin MicroLynx Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 27W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 89% Family Name: AXA005A0X Categories: Power Supplies - Board Mount Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): SRBA-03A1ALG; MX5A-12SA; MX3A-12SA; iCF12005A007V-007-R; Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 769377-AXA005A0XZ
Series: Austin MicroLynx
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SIP Module
Applications: ITE (Commercial)
Power (Watts): 27W
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 89%
Family Name: AXA005A0X
Categories: Power Supplies - Board Mount
Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Input Voltage MIN: 10V
Voltage Input MAX: 14V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): SRBA-03A1ALG; MX5A-12SA; MX3A-12SA; iCF12005A007V-007-R;
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXA005A0XZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA005A0XZ
Power Supplies - Board Mount - DC DC Converters AXA005A0XZ
DC DC CONVERTER 0.8-5.5V 27W

DC DC CONVERTER 0.8-5.5V 27W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-AXA005A0XZ-ND 769377-AXA005A0XZ AXA005A0XZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - AXA005A0XZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details