DC DC CONVERTER 0.8-5.5V 27W Product overview: AXA005A0X from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 27W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 27W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA005A0X can be used for catalog matching and distributor lookup.
Manufacturer: ABB Embedded Power
Win Source Part Number: 912326-AXA005A0X
Series: Austin MicroLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 5A 10V - 14V Input
Package: Bulk
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 108981614, 555-1009
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-AXA005A0X | 912326-AXA005A0X |
| Product Name | 5.5V 27W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - AXA005A0X |
| Package Type | Other; Bulk | Other; 5-SIP Module |