ABB AB DC DC Converters AXA005A0X-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-AXA005A0X-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXA005A0X-SRZTR-ND
DC DC Converters 555-AXA005A0X-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-AXA005A0X-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXA005A0X-SRZDKR-ND
DC DC Converters 555-AXA005A0X-SRZDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-AXA005A0X-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXA005A0X-SRZCT-ND
DC DC Converters 555-AXA005A0X-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 5A 10V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - 133654-AXA005A0X-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
133654-AXA005A0X-SRZ
Power Supplies - Board Mount 133654-AXA005A0X-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 133654-AXA005A0X-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MicroLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.35" W x 0.29" H (20.3mm x 8.9mm x 7.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 27W Efficiency: 89% Power (Watts) - Max: 27.5W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 133654-AXA005A0X-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MicroLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.35" W x 0.29" H (20.3mm x 8.9mm x 7.2mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 10V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 27W
Efficiency: 89%
Power (Watts) - Max: 27.5W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXA005A0X-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA005A0X-SRZ
Power Supplies - Board Mount - DC DC Converters AXA005A0X-SRZ
DC DC CONVERTER 0.8-5.5V 27W

DC DC CONVERTER 0.8-5.5V 27W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-AXA005A0X-SRZTR-ND 133654-AXA005A0X-SRZ AXA005A0X-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 10.0 to 14.0 volts 10.0 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 203L-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details