ABB AB Power Supplies - Board Mount AXA003AOX-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 221746-AXA003AOX-SRZ Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: GE Critical Power Win Source Part Number: 221746-AXA003AOX-SRZ Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
221746-AXA003AOX-SRZ
Power Supplies - Board Mount 221746-AXA003AOX-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 221746-AXA003AOX-SRZ Category: Power Supplies - Board Mount Family: DCDC Converters Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 221746-AXA003AOX-SRZ
Category: Power Supplies - Board Mount
Family: DCDC Converters
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 221746-AXA003AOX-SRZ
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details