ABB AB Power Supplies - Board Mount - DC DC Converters AXA003A0XZ

Description
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1320610-AXA003A0XZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 144 Mounting: Through Hole Power (Watts): 16 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 555-1051,CC109101268 Base Product Number: AXA003 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1320610-AXA003A0XZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 144 Mounting: Through Hole Power (Watts): 16 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 555-1051,CC109101268 Base Product Number: AXA003 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320610-AXA003A0XZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320610-AXA003A0XZ
Power Supplies - Board Mount - DC DC Converters 1320610-AXA003A0XZ
Manufacturer: ABB Power Electronics Inc. Win Source Part Number: 1320610-AXA003A0XZ Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 144 Mounting: Through Hole Power (Watts): 16 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 555-1051,CC109101268 Base Product Number: AXA003 RoHS Status: RoHS Compliant

Manufacturer: ABB Power Electronics Inc.
Win Source Part Number: 1320610-AXA003A0XZ
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Size / Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 144
Mounting: Through Hole
Power (Watts): 16 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 555-1051,CC109101268
Base Product Number: AXA003
RoHS Status: RoHS Compliant

Buy Now
5.5V 16W DC-DC Converter IC - 132-AXA003A0XZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 16W DC-DC Converter IC
132-AXA003A0XZ
5.5V 16W DC-DC Converter IC 132-AXA003A0XZ
DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0XZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0XZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0XZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1320610-AXA003A0XZ 132-AXA003A0XZ
Product Name Power Supplies - Board Mount - DC DC Converters 5.5V 16W DC-DC Converter IC
Package Type Other; 5-SIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers