ABB AB Power Supplies Board Mount DCDC Converters - AXA003A0X4Z AXA003A0X4Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 769376-AXA003A0X4Z Series: Austin MiniLynx Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 16W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 91% Family Name: AXA003A0X4 Categories: Power Supplies - Board Mount Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Input Voltage MIN: 8.3V Voltage Input MAX: 14V Current - Output (Maximum): 3A Introduction Date: September 24, 2015 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 769376-AXA003A0X4Z Series: Austin MiniLynx Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 16W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 91% Family Name: AXA003A0X4 Categories: Power Supplies - Board Mount Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Input Voltage MIN: 8.3V Voltage Input MAX: 14V Current - Output (Maximum): 3A Introduction Date: September 24, 2015 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXA003A0X4Z
769376-AXA003A0X4Z
Power Supplies Board Mount DCDC Converters - AXA003A0X4Z 769376-AXA003A0X4Z
Manufacturer: GE Critical Power Win Source Part Number: 769376-AXA003A0X4Z Series: Austin MiniLynx Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SIP Module Applications: ITE (Commercial) Power (Watts): 16W Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 91% Family Name: AXA003A0X4 Categories: Power Supplies - Board Mount Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm) Input Voltage MIN: 8.3V Voltage Input MAX: 14V Current - Output (Maximum): 3A Introduction Date: September 24, 2015 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 769376-AXA003A0X4Z
Series: Austin MiniLynx
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SIP Module
Applications: ITE (Commercial)
Power (Watts): 16W
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 91%
Family Name: AXA003A0X4
Categories: Power Supplies - Board Mount
Dimension: 0.90" L x 0.26" W x 0.40" H (22.9mm x 6.6mm x 10.2mm)
Input Voltage MIN: 8.3V
Voltage Input MAX: 14V
Current - Output (Maximum): 3A
Introduction Date: September 24, 2015
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 555-1052-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1052-ND
DC DC Converters 555-1052-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies
Product Number 769376-AXA003A0X4Z 555-1052-ND
Product Name Power Supplies Board Mount DCDC Converters - AXA003A0X4Z DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data