ABB AB 5.5V 16W DC-DC Converter IC AXA003A0X

Description
DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0X from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0X from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 16W DC-DC Converter IC - 132-AXA003A0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 16W DC-DC Converter IC
132-AXA003A0X
5.5V 16W DC-DC Converter IC 132-AXA003A0X
DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0X from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0X can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 16W Product overview: AXA003A0X from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 16W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA003A0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AXA003A0X - 862723-AXA003A0X - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXA003A0X
862723-AXA003A0X
Power Supplies Board Mount DCDC Converters - AXA003A0X 862723-AXA003A0X
Manufacturer: ABB Embedded Power Win Source Part Number: 862723-AXA003A0X Series: Austin MiniLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 3A 8.3V - 14V Input Package: Bulk Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 144 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 108992624, 555-1002

Manufacturer: ABB Embedded Power
Win Source Part Number: 862723-AXA003A0X
Series: Austin MiniLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 3A 8.3V - 14V Input
Package: Bulk
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 144
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 108992624, 555-1002

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AXA003A0X 862723-AXA003A0X
Product Name 5.5V 16W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AXA003A0X
Package Type Other; Bulk Other; 5-SIP Module
Unlock Full Specs
to access all available technical data