Thomas & Betts Corporation Standard Wall Plate AWP3G-GR4

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-GR4 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
AWP3G-GR4
Standard Wall Plate AWP3G-GR4
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; GRAPHITE COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number AWP3G-GR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - NP5GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Nylon
View Details