ABB AB Power Supplies - Board Mount ATS030A0X3-SRHZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 143858-ATS030A0X3-SR HZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MegaLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.36" H (33.0mm x 13.5mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 6V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 2.75 V Power (Watts) - Manufacture Series: 80W Efficiency: 91.3% Power (Watts) - Max: 82.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 143858-ATS030A0X3-SR HZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MegaLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.36" H (33.0mm x 13.5mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 6V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 2.75 V Power (Watts) - Manufacture Series: 80W Efficiency: 91.3% Power (Watts) - Max: 82.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
143858-ATS030A0X3-SRHZ
Power Supplies - Board Mount 143858-ATS030A0X3-SRHZ
Manufacturer: GE Critical Power Win Source Part Number: 143858-ATS030A0X3-SR HZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MegaLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.36" H (33.0mm x 13.5mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 6V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 2.75 V Power (Watts) - Manufacture Series: 80W Efficiency: 91.3% Power (Watts) - Max: 82.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 143858-ATS030A0X3-SRHZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MegaLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.36" H (33.0mm x 13.5mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 6V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 2.75 V
Power (Watts) - Manufacture Series: 80W
Efficiency: 91.3%
Power (Watts) - Max: 82.5W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-ATS030A0X3-SRHZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-ATS030A0X3-SRHZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-ATS030A0X3-SRHZCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ATS030A0X3-SRHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATS030A0X3-SRHZ
Power Supplies - Board Mount - DC DC Converters ATS030A0X3-SRHZ
DC DC CONVERTER 0.8-2.75V 80W

DC DC CONVERTER 0.8-2.75V 80W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 143858-ATS030A0X3-SRHZ 555-ATS030A0X3-SRHZDKR-ND ATS030A0X3-SRHZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Output Power 82.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details