Manufacturer: ABB Embedded Power
Win Source Part Number: 862325-ATH016A0X43-S
Series: Austin SuperLynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input
Package: Reel - TR
Package: 7-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1041-1, 555-1041-2
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 862325-ATH016A0X43-SR |
| Product Name | Power Supplies Board Mount DCDC Converters - ATH016A0X43-SR |
| Package Type | Other; 7-SMD Module |