ABB AB Power Supplies Board Mount DCDC Converters - ATH016A0X3Z ATH016A0X3Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 912077-ATH016A0X3Z Series: Austin SuperLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input Package: Bulk Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1091, CC109104758
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 912077-ATH016A0X3Z Series: Austin SuperLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input Package: Bulk Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1091, CC109104758
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ATH016A0X3Z - 912077-ATH016A0X3Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATH016A0X3Z
912077-ATH016A0X3Z
Power Supplies Board Mount DCDC Converters - ATH016A0X3Z 912077-ATH016A0X3Z
Manufacturer: ABB Embedded Power Win Source Part Number: 912077-ATH016A0X3Z Series: Austin SuperLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input Package: Bulk Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1091, CC109104758

Manufacturer: ABB Embedded Power
Win Source Part Number: 912077-ATH016A0X3Z
Series: Austin SuperLynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input
Package: Bulk
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1091, CC109104758

Buy Now Datasheet
3.6V 58W DC-DC Converter IC - 132-ATH016A0X3Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 58W DC-DC Converter IC
132-ATH016A0X3Z
3.6V 58W DC-DC Converter IC 132-ATH016A0X3Z
DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 912077-ATH016A0X3Z 132-ATH016A0X3Z
Product Name Power Supplies Board Mount DCDC Converters - ATH016A0X3Z 3.6V 58W DC-DC Converter IC
Package Type Other; 11-SIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details