ABB AB DC DC Converters ATH016A0X3-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 16A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 16A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-1089-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1089-2-ND
DC DC Converters 555-1089-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 16A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 16A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
135461-ATH016A0X3-SRZ
Power Supplies - Board Mount 135461-ATH016A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 135461-ATH016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx? II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 58W Efficiency: 95% Power (Watts) - Max: 58W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 135461-ATH016A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin SuperLynx? II
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 58W
Efficiency: 95%
Power (Watts) - Max: 58W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ATH016A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATH016A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters ATH016A0X3-SRZ
DC DC CONVERTER 0.8-3.6V 58W

DC DC CONVERTER 0.8-3.6V 58W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-1089-2-ND 135461-ATH016A0X3-SRZ ATH016A0X3-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details