ABB AB 3.6V 58W DC-DC Converter IC ATH016A0X3-SR

Description
DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 58W DC-DC Converter IC - 132-ATH016A0X3-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 58W DC-DC Converter IC
132-ATH016A0X3-SR
3.6V 58W DC-DC Converter IC 132-ATH016A0X3-SR
DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-3.6V 58W Product overview: ATH016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 58W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 58W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH016A0X3-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ATH016A0X3-SR - 862324-ATH016A0X3-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATH016A0X3-SR
862324-ATH016A0X3-SR
Power Supplies Board Mount DCDC Converters - ATH016A0X3-SR 862324-ATH016A0X3-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 862324-ATH016A0X3-SR Series: Austin SuperLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input Package: Reel - TR Package: 7-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1040-1, 555-1040-2, 108987546

Manufacturer: ABB Embedded Power
Win Source Part Number: 862324-ATH016A0X3-SR
Series: Austin SuperLynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 16A 2.4V - 5.5V Input
Package: Reel - TR
Package: 7-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1040-1, 555-1040-2, 108987546

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ATH016A0X3-SR 862324-ATH016A0X3-SR
Product Name 3.6V 58W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ATH016A0X3-SR
Package Type Other; Tape & Reel (TR) Other; 7-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1224533P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details