ABB AB 3.6V 36W DC-DC Converter IC ATH010A0X3Z

Description
DC DC CONVERTER 0.8-3.6V 36W Product overview: ATH010A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 36W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 36W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH010A0X3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-3.6V 36W Product overview: ATH010A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 36W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 36W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH010A0X3Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 36W DC-DC Converter IC - 132-ATH010A0X3Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 36W DC-DC Converter IC
132-ATH010A0X3Z
3.6V 36W DC-DC Converter IC 132-ATH010A0X3Z
DC DC CONVERTER 0.8-3.6V 36W Product overview: ATH010A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 36W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 36W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH010A0X3Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-3.6V 36W Product overview: ATH010A0X3Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 36W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 36W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH010A0X3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ATH010A0X3Z - 912076-ATH010A0X3Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATH010A0X3Z
912076-ATH010A0X3Z
Power Supplies Board Mount DCDC Converters - ATH010A0X3Z 912076-ATH010A0X3Z
Manufacturer: ABB Embedded Power Win Source Part Number: 912076-ATH010A0X3Z Series: Austin Lynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 10A 2.4V - 5.5V Input Package: Bulk Package: 11-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 555-1083, CC109104733

Manufacturer: ABB Embedded Power
Win Source Part Number: 912076-ATH010A0X3Z
Series: Austin Lynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 10A 2.4V - 5.5V Input
Package: Bulk
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 555-1083, CC109104733

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ATH010A0X3Z 912076-ATH010A0X3Z
Product Name 3.6V 36W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ATH010A0X3Z
Package Type Other; Bulk Other; 11-SIP Module
Unlock Full Specs
to access all available technical data