ABB AB Power Supplies - Board Mount ATH010A0X3-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 132126-ATH010A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 36W Efficiency: 95% Power (Watts) - Max: 36W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 132126-ATH010A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 36W Efficiency: 95% Power (Watts) - Max: 36W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
132126-ATH010A0X3-SRZ
Power Supplies - Board Mount 132126-ATH010A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 132126-ATH010A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 36W Efficiency: 95% Power (Watts) - Max: 36W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 132126-ATH010A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx? II
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 36W
Efficiency: 95%
Power (Watts) - Max: 36W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ATH010A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATH010A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters ATH010A0X3-SRZ
DC DC CONVERTER 0.8-3.6V 36W

DC DC CONVERTER 0.8-3.6V 36W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 132126-ATH010A0X3-SRZ ATH010A0X3-SRZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
DC Output Power 36 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-60-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details