Manufacturer: ABB Power Electronics Inc.
Win Source Part Number: 1316400-ATH006A0X4-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm)
Applications: ITE (Commercial)
Standard Package: 400
Mounting: Surface Mount
Power (Watts): 21 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 96%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1025-2,108988366
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1316400-ATH006A0X4-SR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 6-SMD Module |