ABB AB Power Supplies - Board Mount - DC DC Converters ATH006A0X-SR

Description
Win Source Part Number: 1377889-ATH006A0X-SR Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: ABB Power Electronics Inc. Series: Austin MicroLynx™ II Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 6-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Power (Watts): 21 W Voltage - Input (Max): 5.5V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.4V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 96%
Request a Quote Datasheet
Description
Win Source Part Number: 1377889-ATH006A0X-SR Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: ABB Power Electronics Inc. Series: Austin MicroLynx™ II Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 6-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Power (Watts): 21 W Voltage - Input (Max): 5.5V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.4V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 96%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1377889-ATH006A0X-SR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1377889-ATH006A0X-SR
Power Supplies - Board Mount - DC DC Converters 1377889-ATH006A0X-SR
Win Source Part Number: 1377889-ATH006A0X-SR Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: ABB Power Electronics Inc. Series: Austin MicroLynx™ II Product Status: Obsolete Features: Remote On/Off, OCP, OTP, UVLO Package / Case: 6-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6A Power (Watts): 21 W Voltage - Input (Max): 5.5V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.4V Voltage - Output 1: 0.8 ~ 3.6V Efficiency: 96%

Win Source Part Number: 1377889-ATH006A0X-SR
Category: Power Supplies - Board Mount - DC DC Converters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: ABB Power Electronics Inc.
Series: Austin MicroLynx™ II
Product Status: Obsolete
Features: Remote On/Off, OCP, OTP, UVLO
Package / Case: 6-SMD Module
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 6A
Power (Watts): 21 W
Voltage - Input (Max): 5.5V
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 2.4V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 96%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1377889-ATH006A0X-SR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227516P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details