Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 16A 8.3V - 14V Input
Power Supplies - External/Internal (Off-Board) - DC DC Converters
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 555-ATA016A0X3Z-ND | ATA016A0X3Z |
| Product Name | DC DC Converters | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | ROHS COMP |