ABB AB Power Supplies - Board Mount ATA010A0X43-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 010373-ATA010A0X43-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 55W Efficiency: 93% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 010373-ATA010A0X43-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 55W Efficiency: 93% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
010373-ATA010A0X43-SRZ
Power Supplies - Board Mount 010373-ATA010A0X43-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010373-ATA010A0X43-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 55W Efficiency: 93% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010373-ATA010A0X43-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx II
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 55W
Efficiency: 93%
Power (Watts) - Max: 55W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-1078-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1078-2-ND
DC DC Converters 555-1078-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ATA010A0X43-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATA010A0X43-SRZ
Power Supplies - Board Mount - DC DC Converters ATA010A0X43-SRZ
DC DC CONVERTER 0.8-5.5V 55W

DC DC CONVERTER 0.8-5.5V 55W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 010373-ATA010A0X43-SRZ 555-1078-2-ND ATA010A0X43-SRZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Output Power 55 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details