Manufacturer: ABB Embedded Power
Win Source Part Number: 912021-ATA010A0X3Z
Series: Austin Lynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 10A 8.3V - 14V Input
Package: Bulk
Package: 11-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 555-1079, CC109104667
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 912021-ATA010A0X3Z |
| Product Name | Power Supplies Board Mount DCDC Converters - ATA010A0X3Z |
| Package Type | Other; 11-SIP Module |