ABB AB DC DC Converters ATA010A0X3-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-ATA010A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-ATA010A0X3-SRZTR-ND
DC DC Converters 555-ATA010A0X3-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-ATA010A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-ATA010A0X3-SRZCT-ND
DC DC Converters 555-ATA010A0X3-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-ATA010A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 10A 8.3V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
079127-ATA010A0X3-SRZ
Power Supplies - Board Mount 079127-ATA010A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 079127-ATA010A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx II Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 7-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Austin Lynx II Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 55W Efficiency: 93% Power (Watts) - Max: 55W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 079127-ATA010A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx II
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: With Remote On/Off
Package: 7-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Austin Lynx II Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 55W
Efficiency: 93%
Power (Watts) - Max: 55W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - ATA010A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
ATA010A0X3-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters ATA010A0X3-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-ATA010A0X3-SRZTR-ND 079127-ATA010A0X3-SRZ ATA010A0X3-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 8.3 to 14.0 volts 8.3 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details