ABB AB 5.5V 33W DC-DC Converter IC ATA006A0X4Z

Description
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.5V 33W DC-DC Converter IC - 132-ATA006A0X4Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 33W DC-DC Converter IC
132-ATA006A0X4Z
5.5V 33W DC-DC Converter IC 132-ATA006A0X4Z
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4Z can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - ATA006A0X4Z - 912020-ATA006A0X4Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATA006A0X4Z
912020-ATA006A0X4Z
Power Supplies Board Mount DCDC Converters - ATA006A0X4Z 912020-ATA006A0X4Z
Manufacturer: ABB Embedded Power Win Source Part Number: 912020-ATA006A0X4Z Series: Austin MicroLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 6A 8.3V - 14V Input Package: Bulk Package: 6-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 555-1072, CC109104642

Manufacturer: ABB Embedded Power
Win Source Part Number: 912020-ATA006A0X4Z
Series: Austin MicroLynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 6A 8.3V - 14V Input
Package: Bulk
Package: 6-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 555-1072, CC109104642

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ATA006A0X4Z 912020-ATA006A0X4Z
Product Name 5.5V 33W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ATA006A0X4Z
Package Type Other; Bulk Other; 6-SIP Module
Unlock Full Specs
to access all available technical data