ABB AB 5.5V 33W DC-DC Converter IC ATA006A0X4

Description
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 33W DC-DC Converter IC - 132-ATA006A0X4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 33W DC-DC Converter IC
132-ATA006A0X4
5.5V 33W DC-DC Converter IC 132-ATA006A0X4
DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 33W Product overview: ATA006A0X4 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATA006A0X4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ATA006A0X4 - 912019-ATA006A0X4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATA006A0X4
912019-ATA006A0X4
Power Supplies Board Mount DCDC Converters - ATA006A0X4 912019-ATA006A0X4
Manufacturer: ABB Embedded Power Win Source Part Number: 912019-ATA006A0X4 Series: Austin MicroLynx™ II Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 6A 8.3V - 14V Input Package: Bulk Package: 6-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 912019-ATA006A0X4
Series: Austin MicroLynx™ II
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - 6A 8.3V - 14V Input
Package: Bulk
Package: 6-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ATA006A0X4 912019-ATA006A0X4
Product Name 5.5V 33W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - ATA006A0X4
Package Type Other; Bulk Other; 6-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1227522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details