ABB AB Reducer ASR0214-B2

Description
SPLICER REDUCER, PRICE / EA, MINBUY(10); BB ASR0214B2 SPLICE REDUCER 2STR-14. FREE 2 YEAR RADWELL WARRANTY
Description
SPLICER REDUCER, PRICE / EA, MINBUY(10); BB ASR0214B2 SPLICE REDUCER 2STR-14. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 16479342 - Radwell International
Willingboro, NJ, United States
Reducer
16479342
Reducer 16479342
SPLICER REDUCER, PRICE / EA, MINBUY(10); BB ASR0214B2 SPLICE REDUCER 2STR-14. FREE 2 YEAR RADWELL WARRANTY

SPLICER REDUCER, PRICE / EA, MINBUY(10); BB ASR0214B2 SPLICE REDUCER 2STR-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 16479342
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-405 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 405 (X : 1)
View Details
GB65 100:1 Steel / Bronze - GB65-100SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 100 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details