ABB AB Power Supplies Board Mount DCDC Converters - APXW012A0X3-SRZ APXW012A0X3-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 852003-APXW012A0X3-S RZ Series: ProLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: APXW012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1374-2, 150028492, 555-1374-1, 555-1374-6
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 852003-APXW012A0X3-S RZ Series: ProLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: APXW012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1374-2, 150028492, 555-1374-1, 555-1374-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - APXW012A0X3-SRZ - 852003-APXW012A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APXW012A0X3-SRZ
852003-APXW012A0X3-SRZ
Power Supplies Board Mount DCDC Converters - APXW012A0X3-SRZ 852003-APXW012A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 852003-APXW012A0X3-S RZ Series: ProLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: APXW012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1374-2, 150028492, 555-1374-1, 555-1374-6

Manufacturer: ABB Embedded Power
Win Source Part Number: 852003-APXW012A0X3-SRZ
Series: ProLynx™
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: APXW012
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.9580
Other Part Number: 555-1374-2, 150028492, 555-1374-1, 555-1374-6

Buy Now
18V DC-DC Converter IC - 132-APXW012A0X3-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V DC-DC Converter IC
132-APXW012A0X3-SRZ
18V DC-DC Converter IC 132-APXW012A0X3-SRZ
DC DC CONVERTER 3-18V Product overview: APXW012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXW012A0X3-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3-18V Product overview: APXW012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXW012A0X3-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 852003-APXW012A0X3-SRZ 132-APXW012A0X3-SRZ
Product Name Power Supplies Board Mount DCDC Converters - APXW012A0X3-SRZ 18V DC-DC Converter IC
Package Type Other; Reel - TR Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data