ABB AB Power Supplies - Board Mount - DC DC Converters APXW005A0X43-SRZ

Description
Win Source Part Number: 1339707-APXW005A0X43 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: ProLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 45 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 18V Efficiency: 95.9% Mounting Type: Surface Mount Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339707-APXW005A0X43 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: ProLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 45 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 18V Efficiency: 95.9% Mounting Type: Surface Mount Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339707-APXW005A0X43-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339707-APXW005A0X43-SRZ
Power Supplies - Board Mount - DC DC Converters 1339707-APXW005A0X43-SRZ
Win Source Part Number: 1339707-APXW005A0X43 -SRZ Category: Power Supplies - Board Mount - DC DC Converters Series: ProLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel Size / Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 45 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3 ~ 18V Efficiency: 95.9% Mounting Type: Surface Mount Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Product Status: Obsolete

Win Source Part Number: 1339707-APXW005A0X43-SRZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: ProLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Size / Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 45 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3 ~ 18V
Efficiency: 95.9%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete

Buy Now Datasheet
18V 45W DC-DC Converter IC - 132-APXW005A0X43-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 45W DC-DC Converter IC
132-APXW005A0X43-SRZ
18V 45W DC-DC Converter IC 132-APXW005A0X43-SRZ
DC DC CONVERTER 3-18V 45W Product overview: APXW005A0X43-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXW005A0X43-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3-18V 45W Product overview: APXW005A0X43-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 45W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 45W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXW005A0X43-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1339707-APXW005A0X43-SRZ 132-APXW005A0X43-SRZ
Product Name Power Supplies - Board Mount - DC DC Converters 18V 45W DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 5.5 volts
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details