Win Source Part Number: 1339989-APXW003A0X3-
Category: Power Supplies - Board Mount - DC DC Converters
Series: ProLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel
Size / Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 27 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3 ~ 18V
Efficiency: 97%
Mounting Type: Surface Mount
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: APXW003
DC DC CONVERTER 3-18V 27W Product overview: APXW003A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 27W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 27W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXW003A0X3-SRZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1339989-APXW003A0X3-SRZ | 132-APXW003A0X3-SRZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 18V 27W DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |