Manufacturer: ABB Embedded Power
Win Source Part Number: 861693-APXS002A0X-SR
Series: PicoTLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V - - 2A 3V - 14V Input
Package: Reel - TR
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 109158812, APXS002A0XSRDZ, CC109158812
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 861693-APXS002A0X-SRDZ |
| Product Name | Power Supplies Board Mount DCDC Converters - APXS002A0X-SRDZ |
| Package Type | Other; 10-SMD Module |