ABB AB 8V 32W DC-DC Converter IC APXK004A0X-SRZ

Description
DC DC CONVERTER 0.6-8V 32W Product overview: APXK004A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 32W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 32W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXK004A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.6-8V 32W Product overview: APXK004A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 32W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 32W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXK004A0X-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 32W DC-DC Converter IC - 132-APXK004A0X-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 32W DC-DC Converter IC
132-APXK004A0X-SRZ
8V 32W DC-DC Converter IC 132-APXK004A0X-SRZ
DC DC CONVERTER 0.6-8V 32W Product overview: APXK004A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 32W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 32W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXK004A0X-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-8V 32W Product overview: APXK004A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 32W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 32W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXK004A0X-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - APXK004A0X-SRZ - 812646-APXK004A0X-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APXK004A0X-SRZ
812646-APXK004A0X-SRZ
Power Supplies Board Mount DCDC Converters - APXK004A0X-SRZ 812646-APXK004A0X-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 812646-APXK004A0X-SR Z Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Power (Watts): 32W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 8V Voltage - Output 1: 0.6 ~ 8V Efficiency: 96.1% Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) Maximum Input Voltage: 16V Manufacturer Package: Module Current - Output (Maximum): 4A Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 2A (4 Weeks)

Manufacturer: ABB Embedded Power
Win Source Part Number: 812646-APXK004A0X-SRZ
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Power (Watts): 32W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 8V
Voltage - Output 1: 0.6 ~ 8V
Efficiency: 96.1%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Maximum Input Voltage: 16V
Manufacturer Package: Module
Current - Output (Maximum): 4A
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 2A (4 Weeks)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-APXK004A0X-SRZ 812646-APXK004A0X-SRZ
Product Name 8V 32W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - APXK004A0X-SRZ
Package Type Other; Tape & Reel (TR) Other; Module
Unlock Full Specs
to access all available technical data