ABB AB Power Supplies Board Mount DCDC Converters - APXH003A0X4-SRZ APXH003A0X4-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 861690-APXH003A0X4-S RZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 861690-APXH003A0X4-S RZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - APXH003A0X4-SRZ - 861690-APXH003A0X4-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APXH003A0X4-SRZ
861690-APXH003A0X4-SRZ
Power Supplies Board Mount DCDC Converters - APXH003A0X4-SRZ 861690-APXH003A0X4-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 861690-APXH003A0X4-S RZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V - - 3A 2.4V - 5.5V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580

Manufacturer: ABB Embedded Power
Win Source Part Number: 861690-APXH003A0X4-SRZ
Series: PicoTLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V - - 3A 2.4V - 5.5V Input
Package: Reel - TR
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580

Buy Now
3.6V 10W DC-DC Converter IC - 132-APXH003A0X4-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 10W DC-DC Converter IC
132-APXH003A0X4-SRZ
3.6V 10W DC-DC Converter IC 132-APXH003A0X4-SRZ
DC DC CONVERTER 0.6-3.6V 10W Product overview: APXH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXH003A0X4-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.6V 10W Product overview: APXH003A0X4-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXH003A0X4-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 861690-APXH003A0X4-SRZ 132-APXH003A0X4-SRZ
Product Name Power Supplies Board Mount DCDC Converters - APXH003A0X4-SRZ 3.6V 10W DC-DC Converter IC
Package Type Other; 10-SMD Module Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data