DC DC CONVERTER 0.6-3.6V 10W Product overview: APXH003A0X-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APXH003A0X-SRZ can be used for catalog matching and distributor lookup.
Manufacturer: ABB Embedded Power
Win Source Part Number: 861692-APXH003A0X-SR
Series: PicoTLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.6V - - 3A 2.4V - 5.5V Input
Package: 10-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APXH003
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 555-1122-2, 555-1122-1, APXH003A0XSRZ, CC109113313, 555-1122-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-APXH003A0X-SRZ | 861692-APXH003A0X-SRZ |
| Product Name | 3.6V 10W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - APXH003A0X-SRZ |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR |