ABB AB DC DC Converters APTS030A0X3-SRPHZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-APTS030A0X3-SRPHZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS030A0X3-SRPHZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS030A0X3-SRPHZCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
143856-APTS030A0X3-SRPHZ
Power Supplies - Board Mount 143856-APTS030A0X3-SRPHZ
Manufacturer: GE Critical Power Win Source Part Number: 143856-APTS030A0X3-S RPHZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MegaTLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: Module Size / Dimension: 1.30" L x 0.53" W x 0.39" H (33.0mm x 13.5mm x 10.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 6V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 2.75 V Power (Watts) - Manufacture Series: 82W Efficiency: 91.8% Power (Watts) - Max: 82.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 143856-APTS030A0X3-SRPHZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MegaTLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: Module
Size / Dimension: 1.30" L x 0.53" W x 0.39" H (33.0mm x 13.5mm x 10.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 6V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 2.75 V
Power (Watts) - Manufacture Series: 82W
Efficiency: 91.8%
Power (Watts) - Max: 82.5W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - APTS030A0X3-SRPHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APTS030A0X3-SRPHZ
Power Supplies - Board Mount - DC DC Converters APTS030A0X3-SRPHZ
DC DC CONVERTER 0.8-2.75V 82W

DC DC CONVERTER 0.8-2.75V 82W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-APTS030A0X3-SRPHZTR-ND 143856-APTS030A0X3-SRPHZ APTS030A0X3-SRPHZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 6.0 to 14.0 volts 6.0 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details