ABB AB Power Supplies - Board Mount - DC DC Converters APTS020A0X3-SRDZ

Description
Win Source Part Number: 1377855-APTS020A0X3- SRDZ Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 2A (4 Weeks) Mfr: ABB Power Electronics Inc. Series: TLynx™ Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, UVLO Package / Case: Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.5mm) ECCN: EAR99 Current - Output (Max): 20A Power (Watts): 110 W Voltage - Input (Max): 14V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91.8%
Request a Quote Datasheet
Description
Win Source Part Number: 1377855-APTS020A0X3- SRDZ Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 2A (4 Weeks) Mfr: ABB Power Electronics Inc. Series: TLynx™ Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, UVLO Package / Case: Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.5mm) ECCN: EAR99 Current - Output (Max): 20A Power (Watts): 110 W Voltage - Input (Max): 14V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91.8%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1377855-APTS020A0X3-SRDZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1377855-APTS020A0X3-SRDZ
Power Supplies - Board Mount - DC DC Converters 1377855-APTS020A0X3-SRDZ
Win Source Part Number: 1377855-APTS020A0X3- SRDZ Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Non-Isolated PoL Module MSL Level: 2A (4 Weeks) Mfr: ABB Power Electronics Inc. Series: TLynx™ Product Status: Obsolete Features: Remote On/Off, OCP, OTP, OVP, UVLO Package / Case: Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.5mm) ECCN: EAR99 Current - Output (Max): 20A Power (Watts): 110 W Voltage - Input (Max): 14V Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 91.8%

Win Source Part Number: 1377855-APTS020A0X3-SRDZ
Category: Power Supplies - Board Mount - DC DC Converters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Non-Isolated PoL Module
MSL Level: 2A (4 Weeks)
Mfr: ABB Power Electronics Inc.
Series: TLynx™
Product Status: Obsolete
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package / Case: Module
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.5mm)
ECCN: EAR99
Current - Output (Max): 20A
Power (Watts): 110 W
Voltage - Input (Max): 14V
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 91.8%

Buy Now Datasheet
5.5V 110W DC-DC Converter IC - 132-APTS020A0X3-SRDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 110W DC-DC Converter IC
132-APTS020A0X3-SRDZ
5.5V 110W DC-DC Converter IC 132-APTS020A0X3-SRDZ
DC DC CONVERTER 0.6-5.5V 110W Product overview: APTS020A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 110W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 110W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS020A0X3-SRDZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V 110W Product overview: APTS020A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 110W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 110W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS020A0X3-SRDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1377855-APTS020A0X3-SRDZ 132-APTS020A0X3-SRDZ
Product Name Power Supplies - Board Mount - DC DC Converters 5.5V 110W DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data