GE Company Power Supplies - Board Mount APTS012A0X3-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 084772-APTS012A0X3-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Micro TLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 10-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Micro TLynx Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5 V Power (Watts) - Manufacture Series: 66W Efficiency: 94% Power (Watts) - Max: 66W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 084772-APTS012A0X3-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Micro TLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 10-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Micro TLynx Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5 V Power (Watts) - Manufacture Series: 66W Efficiency: 94% Power (Watts) - Max: 66W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
084772-APTS012A0X3-SRZ
Power Supplies - Board Mount 084772-APTS012A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 084772-APTS012A0X3-S RZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Micro TLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 10-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Micro TLynx Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 5.5 V Power (Watts) - Manufacture Series: 66W Efficiency: 94% Power (Watts) - Max: 66W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 084772-APTS012A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Micro TLynx
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: With Remote On/Off
Package: 10-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Micro TLynx Series
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 5.5 V
Power (Watts) - Manufacture Series: 66W
Efficiency: 94%
Power (Watts) - Max: 66W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 555-APTS012A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS012A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS012A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V 12A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - APTS012A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APTS012A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters APTS012A0X3-SRZ
DC DC CONVERTER 0.7-5.5V 66W

DC DC CONVERTER 0.7-5.5V 66W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 084772-APTS012A0X3-SRZ 555-APTS012A0X3-SRZCT-ND APTS012A0X3-SRZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Output Power 66 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details