ABB AB 5.5V 66W DC-DC Converter IC APTS012A0X3-SRZ

Description
DC DC CONVERTER 0.7-5.5V 66W Product overview: APTS012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.7-5.5V 66W Product overview: APTS012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 66W DC-DC Converter IC - 132-APTS012A0X3-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 66W DC-DC Converter IC
132-APTS012A0X3-SRZ
5.5V 66W DC-DC Converter IC 132-APTS012A0X3-SRZ
DC DC CONVERTER 0.7-5.5V 66W Product overview: APTS012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.7-5.5V 66W Product overview: APTS012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-APTS012A0X3-SRZ
Product Name 5.5V 66W DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228686P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
DCP012415DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP012415DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers