ABB AB DC DC Converters APTS006A0X-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-APTS006A0X-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS006A0X-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-APTS006A0X-SRZCT-ND
DC DC Converters 555-APTS006A0X-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APTS006A0X-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-APTS006A0X-SRZTR-ND
DC DC Converters 555-APTS006A0X-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
010141-APTS006A0X-SRZ
Power Supplies - Board Mount 010141-APTS006A0X-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010141-APTS006A0X-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: PicoTLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Power (Watts) - Manufacture Series: 33W Efficiency: 93% Power (Watts) - Max: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010141-APTS006A0X-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PicoTLynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Power (Watts) - Manufacture Series: 33W
Efficiency: 93%
Power (Watts) - Max: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - APTS006A0X-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APTS006A0X-SRZ
Power Supplies - Board Mount - DC DC Converters APTS006A0X-SRZ
DC DC CONVERTER 0.6-5.5V 33W

DC DC CONVERTER 0.6-5.5V 33W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-APTS006A0X-SRZDKR-ND 010141-APTS006A0X-SRZ APTS006A0X-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details