ABB AB Power Supplies Board Mount DCDC Converters - APTS006A0X-SRDZ APTS006A0X-SRDZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 861635-APTS006A0X-SR DZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V - - 6A 4.5V - 14V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 555-1192-1, 555-1192-2, CC109150694, 555-1192-6, APTS006A0XSRDZ
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 861635-APTS006A0X-SR DZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V - - 6A 4.5V - 14V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 555-1192-1, 555-1192-2, CC109150694, 555-1192-6, APTS006A0XSRDZ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - APTS006A0X-SRDZ - 861635-APTS006A0X-SRDZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APTS006A0X-SRDZ
861635-APTS006A0X-SRDZ
Power Supplies Board Mount DCDC Converters - APTS006A0X-SRDZ 861635-APTS006A0X-SRDZ
Manufacturer: ABB Embedded Power Win Source Part Number: 861635-APTS006A0X-SR DZ Series: PicoTLynx™ Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V - - 6A 4.5V - 14V Input Package: Reel - TR Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Other Part Number: 555-1192-1, 555-1192-2, CC109150694, 555-1192-6, APTS006A0XSRDZ

Manufacturer: ABB Embedded Power
Win Source Part Number: 861635-APTS006A0X-SRDZ
Series: PicoTLynx™
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V - - 6A 4.5V - 14V Input
Package: Reel - TR
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Other Part Number: 555-1192-1, 555-1192-2, CC109150694, 555-1192-6, APTS006A0XSRDZ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 861635-APTS006A0X-SRDZ
Product Name Power Supplies Board Mount DCDC Converters - APTS006A0X-SRDZ
Package Type Other; 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details