ABB AB DC DC Converters APTH012A0X43-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-APTH012A0X43-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 12A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APTH012A0X43-SRZ
861631-APTH012A0X43-SRZ
Power Supplies Board Mount DCDC Converters - APTH012A0X43-SRZ 861631-APTH012A0X43-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 861631-APTH012A0X43- SRZ Series: Micro TLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V - - 12A 2.4V - 5.5V Input Package: Module Package: Reel - TR Mounting: Surface Mount Family Name: APTH012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 109130473, APTH012A0X43SRZ, CC109130473

Manufacturer: ABB Embedded Power
Win Source Part Number: 861631-APTH012A0X43-SRZ
Series: Micro TLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V - - 12A 2.4V - 5.5V Input
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APTH012
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 109130473, APTH012A0X43SRZ, CC109130473

Buy Now
Power Supplies - Board Mount - DC DC Converters - APTH012A0X43-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APTH012A0X43-SRZ
Power Supplies - Board Mount - DC DC Converters APTH012A0X43-SRZ
DC DC CONVERTER 0.6-3.63V 44W

DC DC CONVERTER 0.6-3.63V 44W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-APTH012A0X43-SRZTR-ND 861631-APTH012A0X43-SRZ APTH012A0X43-SRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - APTH012A0X43-SRZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details