ABB AB Power Supplies - Board Mount - DC DC Converters APTH012A0X3-SRZ

Description
Win Source Part Number: 1191211-APTH012A0X3- SRZ Category: Power Supplies - Board Mount>DC DC Converters Series: Micro TLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 44 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 94% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130465,APTH012A 0X3SRZ,555-1128-6,55 5-1128-2,555-1128-1 Base Product Number: APTH012
Request a Quote Datasheet
Description
Win Source Part Number: 1191211-APTH012A0X3- SRZ Category: Power Supplies - Board Mount>DC DC Converters Series: Micro TLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 44 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 94% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130465,APTH012A 0X3SRZ,555-1128-6,55 5-1128-2,555-1128-1 Base Product Number: APTH012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1191211-APTH012A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1191211-APTH012A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters 1191211-APTH012A0X3-SRZ
Win Source Part Number: 1191211-APTH012A0X3- SRZ Category: Power Supplies - Board Mount>DC DC Converters Series: Micro TLynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 44 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 3.6V Efficiency: 94% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: CC109130465,APTH012A 0X3SRZ,555-1128-6,55 5-1128-2,555-1128-1 Base Product Number: APTH012

Win Source Part Number: 1191211-APTH012A0X3-SRZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: Micro TLynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 44 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 3.6V
Efficiency: 94%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109130465,APTH012A0X3SRZ,555-1128-6,555-1128-2,555-1128-1
Base Product Number: APTH012

Buy Now Datasheet
3.6V 44W DC-DC Converter IC - 132-APTH012A0X3-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 44W DC-DC Converter IC
132-APTH012A0X3-SRZ
3.6V 44W DC-DC Converter IC 132-APTH012A0X3-SRZ
DC DC CONVERTER 0.6-3.6V 44W Product overview: APTH012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH012A0X3-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-3.6V 44W Product overview: APTH012A0X3-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTH012A0X3-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1191211-APTH012A0X3-SRZ 132-APTH012A0X3-SRZ
Product Name Power Supplies - Board Mount - DC DC Converters 3.6V 44W DC-DC Converter IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228651P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details